EN
  • EN
  • DE

OPA549MKVC

Part No OPA549MKVC
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 900KHZ 11PWRPACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Amplifier Type Power
Number of Circuits 1
Slew Rate 9 V/μs
Gain Bandwidth Product (GBP) 900kHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 26mA
Channel Output Current 10A
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 11-Power Package
Win Source Part Number 1085051-OPA549MKVC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA549MKVC CAD Model

Description

The OPA549MKVC from Texas Instruments is a high-voltage, high-current operational amplifier designed for a multitude of applications requiring a robust power output. This operational amplifier is well-suited for motor drives, audio systems, power supplies, and other applications that demand high performance and reliability.

Key Features

  • High Output Current: Capable of delivering up to 8A of continuous output current, the OPA549MKVC is perfect for driving high-power loads.
  • Wide Supply Range: It operates over a wide supply range of ±4V to ±30V, or 8V to 60V on a single supply, providing flexibility in various circuit configurations.
  • Thermal Protection: The device includes a thermal shutdown feature, which protects it from overheating and potential damage by disabling the output when the junction temperature exceeds safe limits.
  • Adjustable Current Limit: Users can set the output current limit to any value between the limit threshold and the maximum output current, which allows for precise control and protection of the load.

Performance Specifications

  • Low Quiescent Current: The OPA549MKVC maintains efficiency with a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • High Slew Rate: With a high slew rate, this operational amplifier is capable of handling rapid changes in input signals without significant distortion, ensuring clear and accurate signal amplification.
  • Wide Bandwidth: It offers a wide bandwidth for a power amplifier, enabling it to amplify a broad range of frequencies without signal degradation.

Applications

The OPA549MKVC's robust design and versatile features make it an ideal choice for a wide array of applications, including:

  • Power supply control circuits
  • Motor control and servo systems
  • Audio amplifiers for professional and consumer audio systems
  • Transducer and sensor amplifiers
  • Test and measurement equipment

With its combination of high power, precision, and protection features, the Texas Instruments OPA549MKVC operational amplifier is a reliable and efficient solution for demanding power amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8060 $51.8060
3+ $42.5075 $127.5225
4+ $41.1792 $164.7168
6+ $39.8508 $239.1048
7+ $38.5224 $269.6568
9+ $34.5374 $310.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 888 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess