EN
  • EN
  • DE

OPA602SM

Part No OPA602SM
Manufacturer Texas Instruments
Description High-Speed Precision Difet OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233845-OPA602SM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA602SM CAD Model

Description

High-Precision Operational Amplifier

The OPA602SM is a state-of-the-art operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This precision op-amp is part of TI's Burr-Brown product line, renowned for its high-quality analog and mixed-signal components. The OPA602SM offers designers an impressive combination of speed and precision, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio systems.

Key Features

  • High Speed: With a slew rate of 25 V/µs and a gain bandwidth product of 20 MHz, the OPA602SM is capable of handling fast signal changes, ensuring minimal distortion in high-performance systems.
  • Low Noise: The device boasts an exceptionally low noise density of 12 nV/√Hz at 1 kHz, making it suitable for applications requiring high signal integrity and minimal interference.
  • High Precision: Tight offset voltage specifications and low drift over temperature contribute to the OPA602SM's high accuracy, ensuring reliable performance in critical applications.
  • Wide Supply Range: The OPA602SM operates over a wide supply voltage range from ±4.5 V to ±24 V, offering design flexibility for various system requirements.
  • Durable: Packaged in a hermetically sealed metal can, the OPA602SM is designed for enhanced durability and long-term reliability, even in harsh environmental conditions.

Applications

The OPA602SM's combination of speed, precision, and robustness makes it well-suited for high-end applications such as:

  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Analog computing
  • Medical instrumentation

Conclusion

In summary, the OPA602SM from Texas Instruments represents a blend of high-speed performance, precision accuracy, and reliable operation. Its versatile features and robust packaging make it an excellent choice for engineers and designers looking to enhance the performance of their high-fidelity systems and precision applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess