EN
  • EN
  • DE
  • IT

OPA653IDBVR

Part No OPA653IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Fixed Gain, JFET-Input AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 2675 V/μs
GBP - Gain Bandwidth Product 1.1MHz
-3db Bandwidth 500MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 32mA
Output Current per Channel 70mA
Dual Supply Voltage (±) ±3.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233899-OPA653IDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA653
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA653IDBVR CAD Model

Description

Product Overview: Texas Instruments OPA653IDBVR

The Texas Instruments OPA653IDBVR is a high-performance, voltage-feedback operational amplifier designed to deliver precision and power in a compact package. This op-amp is part of TI's renowned portfolio of analog ICs, which are engineered to meet the rigorous demands of modern electronic circuits. The OPA653IDBVR boasts a wide bandwidth and high slew rate, making it an ideal choice for a variety of applications including high-speed data acquisition, test equipment, and audio systems.

Key Features

  • Wide Bandwidth: The OPA653IDBVR offers a bandwidth of 500 MHz, which ensures high-speed performance suitable for video processing, RF/IF circuits, and other applications requiring fast signal response.
  • High Slew Rate: With a slew rate of 1600 V/µs, this operational amplifier can handle rapid changes in input signals without distortion, maintaining signal fidelity in high-speed systems.
  • Low Noise: The design of the OPA653IDBVR minimizes noise, making it suitable for sensitive applications such as medical instrumentation and precision measurement equipment.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 5V to 12V, providing flexibility in various circuit designs.
  • Compact Package: Housed in a small SOT-23-5 package, the OPA653IDBVR saves valuable board space without compromising performance.

Applications

The versatility of the OPA653IDBVR allows it to be used across a wide range of applications. Its high-speed characteristics make it particularly useful in:

  • Professional video electronics
  • Communication systems
  • Active filter blocks
  • High-speed data acquisition systems
  • Analog-to-digital driver circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA653IDBVR is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in your application. Whether you're designing for industrial, commercial, or high-end consumer markets, the OPA653IDBVR from Texas Instruments is a reliable choice that combines precision, efficiency, and compactness in one powerful package.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6737 $58.3685
11+ $9.5785 $105.3635
17+ $9.2791 $157.7447
23+ $8.9798 $206.5354
29+ $8.6805 $251.7345
39+ $7.7825 $303.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,391 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess