EN
  • EN
  • DE
  • IT

OPA655UG4

Part No OPA655UG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband FET-Input Operational Amplifier 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Win Source Part Number 1198655-OPA655UG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA655UG4 CAD Model

Description

The Texas Instruments OPA655UG4 is a high-performance, wideband, voltage-feedback operational amplifier designed to deliver exceptional speed and accuracy for a variety of applications. With its impressive bandwidth and fast settling time, this operational amplifier is particularly well-suited for high-speed data acquisition systems, medical imaging equipment, and professional video electronics.

Key Features

  • Wideband Performance: The OPA655UG4 boasts a wide bandwidth of 1.6 GHz, which allows for high-speed signal processing and ensures minimal signal distortion across a broad range of frequencies.
  • Fast Settling Time: With a settling time of just 12 ns to 0.1%, this op-amp is capable of quickly reaching a stable output after a voltage change, making it ideal for applications that require rapid and precise adjustments.
  • Low Distortion: The device features a low harmonic distortion, which makes it perfect for applications where maintaining signal integrity is critical, such as in high-fidelity audio systems and precision instrumentation.
  • High Output Drive: The OPA655UG4 can deliver a high output current, providing ample drive capability for a wide range of loads.
  • Flexible Supply Voltage: It operates over a supply voltage range of ±2.5 V to ±6 V, making it versatile for use in both single-supply and split-supply configurations.

Applications

The OPA655UG4's combination of speed, precision, and versatility makes it suitable for numerous applications, including:

  • High-Speed Data Acquisition
  • Professional Video Processing
  • Medical Imaging Equipment
  • Test and Measurement Systems
  • Communication Infrastructure
  • Optical Networking

Package and Quality

The OPA655UG4 is available in a small, surface-mount SOIC-8 package, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to providing high-quality products, and the OPA655UG4 is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess