EN
  • EN
  • DE

OPA658UB

Part No OPA658UB
Manufacturer Texas Instruments
Description Wideband, Low-Power, Current-Feedback Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233910-OPA658UB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA658UB CAD Model

Description

The OPA658UB from Texas Instruments is a high-performance, voltage feedback operational amplifier that is designed to meet the demanding requirements of wideband and high-speed applications. With its exceptional speed and bandwidth capabilities, this operational amplifier is an ideal choice for a variety of applications, including test equipment, communication systems, video processing, and more.

Key Features

  • Wide Bandwidth: The OPA658UB offers a phenomenal bandwidth of 1.6 GHz, making it suitable for applications that require high-frequency signal processing.
  • High Slew Rate: A high slew rate of 4300 V/µs ensures rapid response to changes in input, which is critical for maintaining signal fidelity in fast-paced environments.
  • Low Harmonic Distortion: The device exhibits low harmonic distortion, which is paramount for maintaining signal quality in high-fidelity audio and video applications.
  • Flexible Power Supply: It operates on a wide supply voltage range, allowing it to be used in various systems without the need for additional power regulation components.

Applications

  • High-Speed Data Acquisition
  • Professional Video Electronics
  • Test and Measurement Equipment
  • Optical Networking
  • Communications Infrastructure

Product Specifications

Parameter Value Bandwidth 1.6 GHz Slew Rate 4300 V/µs Supply Voltage Range ±5V to ±12V Output Current 65 mA Package Type SOIC-8

The OPA658UB operational amplifier is available in an SOIC-8 package, offering a compact solution without compromising on performance. Its robust design and advanced specifications make it a go-to component for designers seeking to enhance the speed and integrity of their signal processing circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.3302 $55.3302
3+ $45.3992 $136.1976
4+ $43.9805 $175.9220
5+ $42.5617 $212.8085
7+ $41.1430 $288.0010
9+ $36.8868 $331.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess