The OPA684 is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier stands out due to its high bandwidth and fast slew rate, making it an ideal choice for video processing, broadcast equipment, and high-speed data acquisition systems.
Key Features
- Wide Bandwidth: The OPA684 offers a wide bandwidth of 430MHz, which is essential for applications requiring high-speed signal processing.
- High Slew Rate: With a slew rate of 2200 V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity.
- Low Distortion: The low harmonic distortion characteristics make it suitable for precision audio applications, ensuring clear and accurate sound reproduction.
- Single Supply Operation: It can operate from a single supply voltage, which simplifies power supply design and is beneficial for portable and space-constrained applications.
- Output Disable Feature: The OPA684 includes an output disable feature that allows the output stage to be effectively disconnected, which is useful for multiplexing applications or power-saving modes.
Applications
The OPA684 is versatile and can be used in a variety of applications, including:
- Professional video equipment
- Test and measurement systems
- Communication systems
- Active filters
- ADC/DAC buffer amplifiers
Technical Specifications
Parameter
Value
Bandwidth
430MHz
Slew Rate
2200 V/µs
Supply Voltage
±5V to ±15V
Output Disable Time
30ns
Operating Temperature Range
-40°C to +85°C
For engineers and designers looking for a robust and high-speed operational amplifier, the OPA684 from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.