EN
  • EN
  • DE

OPA684IDR

Part No OPA684IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, Current Feedback OPERATIONAL AMPLIFIER With Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 820 V/μs
GBP - Gain Bandwidth Product 1.9GHz
-3db Bandwidth 210MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.7mA
Output Current per Channel 160mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233926-OPA684IDR
Manufacturer Homepage www.ti.com
Family Name OPA684
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA684IDR CAD Model

Description

Product Overview: Texas Instruments OPA684IDR

The Texas Instruments OPA684IDR is a high-speed, voltage-feedback operational amplifier designed to deliver exceptional performance for a wide range of applications. This versatile op-amp is a perfect choice for designers looking for a balance between speed and power consumption. With its impressive slew rate and bandwidth capabilities, the OPA684IDR is ideally suited for high-speed data acquisition systems, video processing, and telecommunication circuits.

Key Features

  • High Speed: The OPA684IDR boasts a fast slew rate of 4300 V/µs and a bandwidth of 240 MHz at a gain of +2, making it suitable for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures signal integrity, making it ideal for precision analog applications.
  • Single-Supply Operation: The device can operate from a single 5V to 12V supply, providing flexibility in various circuit designs.
  • Output Disable Feature: It includes an output disable function that allows the output stage to be effectively disconnected from the load, facilitating multiplexing and signal routing.
  • Differential Gain and Phase: For video applications, the OPA684IDR has a differential gain of 0.02% and a differential phase of 0.05 degrees, ensuring high-quality video signal amplification.

Applications

  • Video and Broadcast Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Telecommunications
  • Active Filters
  • ADC/DAC Buffering

The OPA684IDR comes in a compact SOIC-8 package and is characterized for operation from -40°C to +85°C, making it suitable for industrial environments. Its robust design and reliable performance under varying conditions make it a go-to choice for engineers and professionals in the field of electronics.

With Texas Instruments' reputation for high-quality components, the OPA684IDR is sure to enhance the performance of your electronic designs, providing precision and efficiency in a small form factor.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $11.6418
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2216 $55.3296
14+ $7.5665 $105.9310
21+ $7.3300 $153.9300
29+ $7.0936 $205.7144
37+ $6.8571 $253.7127
49+ $6.1478 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess