EN
  • EN
  • DE

OPA688U

Part No OPA688U
Manufacturer Texas Instruments
Description Unity Gain Stable, Wideband VOLTAGE LIMITING AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233930-OPA688U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA688U CAD Model

Description

The OPA688U is a high-performance, voltage-feedback operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is part of TI's extensive range of amplifiers and linear solutions, designed to cater to a broad spectrum of applications across multiple industries.

With its wide bandwidth and fast slew rate, the OPA688U is particularly well-suited for high-speed signal processing applications. This amplifier offers a robust 430 MHz bandwidth at a gain of +2, which makes it an ideal choice for video electronics, communication systems, and active filter circuits. Additionally, the OPA688U boasts a fast slew rate of 2200 V/µs, ensuring excellent response times in dynamic systems.

Another key feature of the OPA688U is its single-supply operation, ranging from +5V to +12V. This flexibility allows for easy integration into a variety of circuit designs without the need for dual supplies, simplifying power management and reducing system complexity. The amplifier also possesses a high output current drive, capable of delivering up to 100mA, making it suitable for driving a wide range of loads.

The OPA688U comes in an ultra-small SOIC-8 package, which is perfect for space-constrained applications. Its compact size does not compromise its performance, as it still delivers low distortion, with a Total Harmonic Distortion (THD) of -65 dBc at 20 MHz. This characteristic is essential for high-fidelity audio systems and precision instrumentation where signal integrity is paramount.

Reliability is a cornerstone of Texas Instruments' products, and the OPA688U is no exception. It operates over a wide temperature range, from -40°C to +85°C, ensuring stable performance across various environmental conditions. Whether it's for professional-grade audio equipment, high-speed data acquisition, or cutting-edge communication technologies, the OPA688U operational amplifier is engineered to meet the demands of your innovative applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service for more information on how the OPA688U can be integrated into your next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0641 $51.6025
60+ $1.6937 $101.6220
92+ $1.6407 $150.9444
126+ $1.5878 $200.0628
163+ $1.5349 $250.1887
219+ $1.3761 $301.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess