EN
  • EN
  • DE

OPA703NA

Part No OPA703NA
Manufacturer Texas Instruments
Description CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233947-OPA703NA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA703NA CAD Model

Description

Product Overview: Texas Instruments OPA703NA Operational Amplifier

The OPA703NA from Texas Instruments is a high-performance, single-supply operational amplifier designed to offer a blend of speed, precision, and low power consumption, making it an excellent choice for a wide range of applications. This op-amp is particularly well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

With its wide supply range of 2.7V to 12V, the OPA703NA provides designers with the flexibility to use it in various circuits without the need for dual supplies. This makes it an ideal choice for single-supply systems and simplifies power management in complex designs.

The OPA703NA boasts a low input bias current and a low offset voltage, which are critical parameters for precision applications. These features ensure accurate signal amplification with minimal error, making the OPA703NA suitable for high-precision instrumentation, sensor interfaces, and A/D converter buffer amplifiers.

Additionally, this operational amplifier offers a high slew rate and wide bandwidth, which are beneficial for fast signal processing applications. The OPA703NA's ability to handle rapid changes in input signals and maintain stability at high frequencies is essential for communication systems, video processing, and other high-speed signal conditioning tasks.

The low quiescent current of the OPA703NA is another standout feature, ensuring that the device consumes minimal power during operation. This characteristic is particularly important for extending the battery life in portable applications and reducing power dissipation in always-on systems.

For ease of implementation, the OPA703NA is available in industry-standard packaging, including the 5-pin SOT-23 package, which is suitable for space-constrained applications. The device is also characterized for operation over the extended industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

In summary, the Texas Instruments OPA703NA operational amplifier is a versatile, high-performance component that combines speed, precision, and low power consumption, making it a valuable addition to any electronic system requiring efficient and accurate signal amplification.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9573 $51.4449
31+ $3.2471 $100.6601
48+ $3.1456 $150.9888
66+ $3.0441 $200.9106
85+ $2.9427 $250.1295
114+ $2.6382 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,433 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess