EN
  • EN
  • DE

OPA725AIDRG4

Part No OPA725AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 88 dB
Gain Bandwidth Product 20 MHz
Input Bias Current 200 pA
Input Offset Voltage (Vos) 1.2 mV
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Max I/O Voltage 3 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Supply Current 5.5 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 4.3 mA
Operating Supply Voltage 6 V
Output Current 40 mA
Output Current per Channel 40 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 30 V/µs
Voltage Gain 120 dB
Win Source Part Number 1017652-OPA725AIDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA725AIDRG4 CAD Model

Description

The OPA725AIDRG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to provide a perfect balance of speed and precision for a wide range of applications. This op-amp features a low noise figure, high-speed operation, and a rail-to-rail output, making it an ideal choice for audio processing, test and measurement equipment, and other applications requiring high accuracy and fast response times.

Key Features

  • High Precision: The OPA725AIDRG4 offers a low offset voltage and low drift over temperature, ensuring high precision in signal amplification.
  • Wide Bandwidth: With a bandwidth of 10MHz, this op-amp can handle fast signal processing with ease, making it suitable for high-speed applications.
  • Low Noise: The device boasts a low noise density, which minimizes signal distortion and makes it perfect for sensitive applications like audio or instrumentation.
  • Rail-to-Rail Output: The rail-to-rail output provides increased dynamic range, allowing the amplifier to output signals that swing closer to the power supply rails.
  • Single Supply Operation: It can operate from a single power supply ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit designs.
  • Robust Design: The OPA725AIDRG4 is designed to be robust with protection against overcurrent and electrostatic discharge (ESD).

Applications

The operational amplifier is versatile and can be used in a variety of applications, including:

  • Audio equipment and signal conditioning
  • Data acquisition systems
  • Active filters and precision amplifiers
  • Test and measurement instruments
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The OPA725AIDRG4 comes in a small-outline integrated circuit (SOIC) package, which is surface-mountable and suitable for compact PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3090 $50.7980
53+ $1.8946 $100.4138
82+ $1.8354 $150.5028
113+ $1.7762 $200.7106
146+ $1.7170 $250.6820
195+ $1.5394 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess