EN
  • EN
  • DE

LTC4066EUF-1#TRPBF

Part No LTC4066EUF-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series LTC4066
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805893-LTC4066EUF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF-1#TRPBF CAD Model

Description

The LTC4066EUF-1#TRPBF is a versatile and highly integrated charging solution from Linear Technology, designed to cater to the needs of modern portable devices that require efficient power management. This product is a multifunctional power management IC, combining a linear charger, a USB PowerPath controller, an ideal diode, and an I2C controlled standalone battery charger into one compact package.

Key Features:

  • Integrated Charger: The LTC4066EUF-1#TRPBF features a linear charger with programmable charge current up to 1A, making it suitable for a wide range of battery sizes. The charger is designed to work with single-cell lithium-ion or lithium-polymer batteries, providing a safe and efficient charging process.
  • USB PowerPath Control: The integrated USB PowerPath control allows for automatic switching between the USB input power and the battery, ensuring that the device can operate even when the battery is being charged. This feature is crucial for portable devices that need to remain operational at all times.
  • Ideal Diode: An integrated ideal diode provides low-loss power path management, enhancing battery life by reducing the voltage drop and power dissipation that typically occurs in diode-OR configurations.
  • I2C Interface: The device includes an I2C interface that allows for advanced control and monitoring of the charging process, including programmable charge voltage, charge current, and termination. This enables precise management of the charging parameters to maximize battery performance and longevity.

Applications:

The LTC4066EUF-1#TRPBF is ideal for a variety of portable applications, including:

  • Smartphones and PDAs
  • Portable media players
  • Digital cameras
  • GPS devices
  • Other USB-powered gadgets

With its compact 24-pin QFN package, the LTC4066EUF-1#TRPBF is designed to occupy minimal space on a PCB, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure reliable operation in a wide range of environmental conditions, making it a go-to solution for designers looking for a high-quality power management IC.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Silergy Corp
nan
Lowest to $0.9314
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess