EN
  • EN
  • DE

OPA830

Part No OPA830
Manufacturer Texas Instruments
Description Low-Power, Single-Supply, Wideband Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233970-OPA830
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA830 CAD Model

Description

The OPA830 from Texas Instruments is a high-performance, voltage-feedback operational amplifier designed for a wide range of applications. This op-amp is notable for its high speed and low distortion, making it an ideal choice for video processing, communication systems, and active filters. Its versatility is further enhanced by its single-supply operation and rail-to-rail output, which allows for maximum dynamic range in various circuit configurations.

Key Features

  • Wide Bandwidth: The OPA830 offers a wide bandwidth of 120MHz at a gain of +2, which is essential for high-speed signal processing applications.
  • Fast Slew Rate: A slew rate of 360V/μs ensures rapid response to signal changes, which is critical in fast-switching circuits and high-speed data acquisition systems.
  • Low Distortion: With a total harmonic distortion (THD) of -80dBc at 1MHz, the OPA830 maintains signal fidelity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Single Supply Operation: The device can operate from a single +2.5V to +5.5V power supply, simplifying power management in portable and battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum signal swing, which is especially beneficial when working with limited power supply voltages.
  • Disable Feature: An optional disable feature puts the amplifier in a low-power shutdown mode, which is useful for power-sensitive applications.

Applications

The OPA830 is suitable for a variety of applications, including:

  • High-Definition Video Processing
  • Telecommunications
  • Portable Test Equipment
  • Active Filtering
  • High-Speed Data Acquisition
  • Professional Audio Equipment

With its combination of high-speed performance, low power consumption, and operational flexibility, the OPA830 from Texas Instruments is a robust solution for designers looking to optimize their signal processing circuits without compromising on power efficiency or space.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess