EN
  • EN
  • DE

OPA830IDBV

Part No OPA830IDBV
Manufacturer Texas Instruments
Description Low-Power, Single-Supply, Wideband Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233971-OPA830IDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian OPA830IDBV CAD Model

Description

Overview of Texas Instruments OPA830IDBV

The Texas Instruments OPA830IDBV represents a high-speed, voltage-feedback operational amplifier designed to deliver excellent performance for a wide range of applications. This op-amp is part of TI's family of high-performance amplifiers that are optimized for low-voltage, single-supply operations, making them ideal for battery-powered devices and portable electronics.

Key Features

  • Wide Bandwidth: The OPA830IDBV boasts a bandwidth of 80MHz, which ensures a fast response and is suitable for video processing, telecommunications, and other high-speed signal conditioning applications.
  • Low Distortion: With a low harmonic distortion, this operational amplifier is perfect for audio applications and other systems where maintaining signal fidelity is critical.
  • Single-Supply Operation: Operating from a +2.5V to +5.5V single supply, the OPA830IDBV is versatile and can be integrated into a variety of circuits without the need for dual supplies.
  • Output Swing: The device features rail-to-rail output, which provides maximum dynamic range, especially beneficial in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 5.1mA, the OPA830IDBV is an energy-efficient solution for power-sensitive designs.
  • SOT-23-5 Package: The compact SOT-23-5 package allows for a small footprint on PCBs, making it suitable for space-constrained applications.

Applications

The OPA830IDBV is versatile and can be used in a variety of applications, including:

  • Portable Video Systems
  • Communications Equipment
  • Active Filters
  • ADC/DAC Buffers
  • Audio Processing
  • Test and Measurement Instruments

The OPA830IDBV from Texas Instruments is an excellent choice for designers looking for a high-speed operational amplifier that does not compromise on power efficiency or performance. Its small size, combined with its robust feature set, makes it an ideal choice for both new designs and upgrades to existing systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess