EN
  • EN
  • DE

OPA843IDBVRG4

Part No OPA843IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233983-OPA843IDBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA843IDBVRG4 CAD Model

Description

Product Overview: OPA843IDBVRG4

The OPA843IDBVRG4 is a high-speed, voltage-feedback operational amplifier designed by Texas Instruments to cater to a wide array of applications requiring fast and precise signal amplification. This amplifier is well-suited for professional-grade electronics where performance and reliability are of the utmost importance.

Key Features

  • Wide Bandwidth: The OPA843IDBVRG4 boasts an impressive bandwidth of 200MHz, making it ideal for high-frequency signal processing tasks.
  • Fast Slew Rate: With a slew rate of 800V/µs, this op-amp ensures rapid changes in the output voltage, enabling it to handle quick transient signals efficiently.
  • Low Distortion: The device's low harmonic distortion enhances signal integrity, which is critical in high-fidelity audio applications and precision instrumentation.
  • Single Supply Operation: It can operate from a single +5V to +12V power supply or from dual supplies of ±2.5V to ±6V, providing design flexibility.
  • Output Short-Circuit Protection: The OPA843IDBVRG4 includes robust output short-circuit protection to safeguard the device under adverse conditions.
  • Low Noise: A voltage noise density of only 2.9nV/√Hz at 1kHz ensures low-noise performance for sensitive applications.

Applications

The versatile nature of the OPA843IDBVRG4 allows it to be used in a variety of applications, such as:

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Communication Systems
  • Active Filters
  • ADC/DAC Buffering
  • Video Processing

Package and Quality

The OPA843IDBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for this product, which is reflected in its performance and durability across various operating conditions.

In conclusion, the Texas Instruments OPA843IDBVRG4 operational amplifier is a high-performance component that offers a perfect blend of speed, precision, and reliability, making it a go-to choice for professionals seeking to enhance their electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess