EN
  • EN
  • DE
  • IT

OPA875ID

Part No OPA875ID
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX SNGL 2:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Voltage - Supply, Single (V+) 5V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA875
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929690-OPA875ID
Ultra Librarian 3D Model Ultra Librarian OPA875ID CAD Model

Description

Introducing the Texas Instruments OPA875ID: High-Speed, Low-Power Operational Amplifier

The OPA875ID from Texas Instruments is a state-of-the-art operational amplifier that combines high-speed performance with low-power consumption, making it an ideal choice for a wide range of applications. This operational amplifier is designed to meet the demands of modern circuit designs, offering a perfect blend of speed and power efficiency.

Key Features of the OPA875ID:

  • High Bandwidth: With a bandwidth of 1.8 GHz, the OPA875ID provides fast and accurate signal processing, which is essential for high-speed applications such as video, RF, IF, and high-speed data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, the OPA875ID is designed for low-power operation, consuming only 16.5 mA of quiescent current. This makes it suitable for battery-powered devices and energy-sensitive applications.
  • Low Distortion: The OPA875ID boasts a low harmonic distortion, which ensures high-fidelity signal amplification, critical for precision instrumentation and professional audio equipment.
  • Wide Supply Range: The device can operate from a single +2.7V to +5.5V power supply or from dual supplies of ±1.35V to ±2.75V, offering flexibility in various circuit configurations.
  • Differential Gain and Phase: It offers excellent differential gain and phase performance for video applications, ensuring clear and stable image quality.
  • Slew Rate: A high slew rate of 890 V/µs allows the OPA875ID to handle rapid changes in input signals without distortion, maintaining signal integrity.
  • Output Short-Circuit Protection: The device includes robust output short-circuit protection, enhancing its reliability and durability in complex electronic systems.

Applications:

The versatility of the OPA875ID makes it suitable for various high-performance applications, including:

  • Active filters
  • Professional video electronics
  • Telecommunications
  • Test and measurement equipment
  • ADC buffer amplifiers

Whether you're designing professional audio equipment, high-speed data acquisition systems, or any application requiring a high-speed, low-power operational amplifier, the OPA875ID is an excellent choice that delivers performance, efficiency, and reliability.

For detailed specifications and application guidance, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH SPST 32 OHM 48LQFP
Lowest to $35.1034
Texas Instruments
IC LVDS DUAL BUFFER 54WQFN
Lowest to $32.0462
Fairchild/ON Semiconductor
DPDT, 2 FUNC, 2 CHANNEL / Switch IC Channel
Lowest to $12.1249
M/A-Com Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC CROSSPOINT SWIT 32X16 304BGA / Video Switch IC 1 Channel 304-BGA-ED (31x31)
Need more? Email Us
Maxim Integrated
LOW-VOLTAGE, DUAL SPDT, AUDIO CL
Lowest to $2.1784
Vishay
IC SWITCH QUAD SPST 16SOIC
Lowest to $2.0994
NXP / Nexperia
IC MUX/DEMUX SWITCH CHIP 24HVQFN
Lowest to $2.5296

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7640 $57.1680
29+ $3.9090 $113.3610
45+ $3.7868 $170.4060
62+ $3.6646 $227.2052
80+ $3.5426 $283.4080
106+ $3.1761 $336.6666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess