EN
  • EN
  • DE

OPT3007YMFR

Part No OPT3007YMFR
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMB 6PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Optical Sensor Ambient 550nm I²C 6-XFDFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-PicoStar
Family Name OPT3007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number 296-50382-6, OPT3007YMFR-ND, 296-50382-2, 296-50382-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888181-OPT3007YMFR
Ultra Librarian 3D Model Ultra Librarian OPT3007YMFR CAD Model

Description

Overview of Texas Instruments OPT3007YMFR

The Texas Instruments OPT3007YMFR is a precision ambient light sensor (ALS) that offers an ideal solution for systems that require accurate, yet cost-effective, ambient light data to adjust display brightness or enable intelligent lighting control in a variety of applications. This sensor is designed to measure the intensity of visible light with a spectral response that closely emulates the human eye, ensuring that the lighting adjustments it informs are comfortable and appropriate for users.

Key Features

  • High Precision: The OPT3007YMFR provides highly precise light measurement with a wide dynamic range, allowing it to operate effectively in environments from dark rooms to bright sunlight.
  • Low Power Consumption: Designed for battery-powered or low-power applications, this sensor helps to maximize battery life due to its low power consumption.
  • Automatic Full-Scale Setting: The device features an automatic full-scale setting function, which adjusts the full-scale range without the need for user intervention or host processor interaction.
  • Small Form Factor: The OPT3007YMFR comes in a compact 2mm x 2mm x 0.65mm package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environmental conditions.

Applications

The OPT3007YMFR is perfect for a range of applications, including:

  • Smartphones and tablets
  • Laptops and monitors
  • Lighting control systems
  • Consumer electronics
  • Industrial and safety systems

Technical Specifications

Some of the key technical specifications of the OPT3007YMFR include:

  • Supply Voltage: 1.8V to 3.6V
  • I2C Interface
  • Programmable Interrupt Function
  • 14-bit Resolution

For a comprehensive understanding of the OPT3007YMFR's capabilities, the datasheet provides detailed information on its performance, interface, and integration into various systems.

You May Also Be Interested in

Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9375 $51.5625
135+ $0.7692 $103.8420
205+ $0.7452 $152.7660
280+ $0.7211 $201.9080
360+ $0.6971 $250.9560
480+ $0.6250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess