EN
  • EN
  • DE

PAL16R6BNC

Part No PAL16R6BNC
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007213-PAL16R6BNC
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R6BNC CAD Model

Description

The PAL16R6BNC is a high-performance, Programmable Array Logic (PAL) device designed and manufactured by the renowned semiconductor company, Texas Instruments. This versatile component is part of the PAL16R6 series, which is known for its reliability and ease of programming, making it an ideal choice for a wide range of digital applications.

Key Features

  • Programmable Logic Device: The PAL16R6BNC allows for the implementation of customized logic functions, providing designers with the flexibility to create specific logic circuits tailored to their needs.
  • High-Speed Performance: This device is engineered to operate at high speeds, which is essential for applications requiring fast signal processing and quick response times.
  • Monolithic Bipolar Construction: The use of bipolar technology ensures that the device can handle higher current levels and operate at faster switching speeds compared to CMOS technology.
  • Multiple Configurations: The PAL16R6BNC can be configured in various modes such as combinational or registered, offering a versatile solution for different design requirements.
  • Pin Compatibility: With its industry-standard pinout, the PAL16R6BNC is pin-compatible with other PAL devices, facilitating easy upgrades and system expansions.

Applications

The PAL16R6BNC is suitable for a multitude of digital applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Complex data processing units
  • Custom logic circuits

Technical Specifications

Some of the technical specifications of the PAL16R6BNC include:

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 20-pin DIP (Dual In-line Package)
  • Output Type: Complementary Output

In conclusion, the PAL16R6BNC from Texas Instruments is a robust and versatile programmable logic device that offers designers the ability to create custom logic solutions with high-speed performance. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a go-to component for engineers and professionals in the field of digital electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess