EN
  • EN
  • DE

PC87309-IBW/VLJ

Part No PC87309-IBW/VLJ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 344952-PC87309-IBW/VLJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC87309-IBW/VLJ CAD Model

Description

The PC87309-IBW/VLJ is a high-quality product from Texas Instruments, a renowned leader in the semiconductor industry known for its innovative and reliable products.

  • Type: SuperI/O Controller
  • Function: managing input/output operations in a computer system
  • Interfaces Supported: serial, parallel, and floppy disk drive interfaces
  • Operation: high-speed operation
  • Data Transfer: quick and efficient data transfer
  • Power Consumption: low power consumption
  • Ease of Use: easy to install and use
  • Compatibility: compatible with a wide range of systems
  • Durability: built to last

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess