EN
  • EN
  • DE

PC97317-IBW/VUL

Part No PC97317-IBW/VUL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 269420-PC97317-IBW/VUL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC97317-IBW/VUL CAD Model

Description

The PC97317-IBW/VUL is an advanced, high-performance product from the globally renowned technology company, Texas Instruments.

  • Features: Versatile and robust component that offers a wide range of features.
  • Technology: Built with advanced technology to deliver superior performance and reliability.
  • Efficiency: Highly efficient, ensuring optimal power consumption.
  • Durability: Highly durable, making it suitable for long-term usage.
  • Performance: High-speed performance, ideal for applications that require high-speed data processing.
  • Integration: High level of integration, allowing it to be easily incorporated into various systems and applications.
  • Flexibility: Compatible with a wide range of systems and applications.
  • Design: Compact design, making it easy to install and use.
  • Safety: Features a variety of safety features.
  • Safety Features: Overvoltage protection, overcurrent protection, and thermal protection.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess