EN
  • EN
  • DE

PCA9534RGTR

Part No PCA9534RGTR
Manufacturer Texas Instruments
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235954-PCA9534RGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9534RGTR CAD Model

Description

The PCA9534RGTR is a sophisticated I/O expander from the renowned semiconductor manufacturer Texas Instruments. This device is designed to provide additional input/output (I/O) channels for microcontrollers with limited I/O pins, extending their capabilities in a range of applications. The PCA9534RGTR operates as an interface between the I2C-bus and eight parallel I/O pins.

Key Features:

  • I2C Interface: The device uses a two-wire I2C serial interface which is widely used due to its simplicity and effectiveness in connecting multiple slave devices to microcontrollers and processors.
  • Eight I/O Pins: It provides eight programmable I/O pins that can be configured as either inputs or outputs, allowing for a flexible expansion of the host controller’s capabilities.
  • Low Standby Current: The PCA9534RGTR is optimized for low power consumption, with a low standby current which is ideal for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output pin is available to indicate to the host controller that an input state has changed, enhancing the efficiency of the system by eliminating the need for constant polling of the input status.
  • Wide Operating Voltage: The device supports a wide range of supply voltages from 2.3V to 5.5V, making it suitable for various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Robust Package: Offered in a VQFN-16 package, the PCA9534RGTR is designed for robustness and is suitable for automated assembly processes, ensuring reliability and ease of integration into various designs.

Applications:

The PCA9534RGTR is versatile and can be used in a multitude of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Extended keypad interfaces

In summary, the PCA9534RGTR by Texas Instruments is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring significant power or space penalties. Its ease of use, combined with its I2C compatibility and flexible I/O configurations, makes it a highly valuable component in a wide array of electronic products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess