EN
  • EN
  • DE

PCA9547PW

Part No PCA9547PW
Manufacturer Texas Instruments
Description I2C Multiplexer 1-Element 8-IN 24-Pin TSSOP / 8-channel I2C-bus multiplexer with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236026-PCA9547PW
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9547
Introduction Date October 05, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9547PW CAD Model

Description

Product Overview: Texas Instruments PCA9547PW

The PCA9547PW from Texas Instruments is a high-performance, 8-channel I²C-bus multiplexer that is designed to provide efficient communication solutions for complex electronic systems. This device is particularly useful for applications that require multiple I²C devices with the same address to be connected to a single I²C bus.

The PCA9547PW operates as an interface between the master controller and eight selectable I²C-bus slave channels. With its built-in bidirectional translating switches, it allows seamless communication between a main I²C bus and any selected channel. This selection is achieved through an I²C-bus control signal, ensuring that only one channel is active at a time, thereby preventing address conflict issues.

Housed in a TSSOP-24 (thin shrink small outline package) form factor, the PCA9547PW is designed for space-constrained applications. It supports a wide operating voltage range from 2.3 V to 5.5 V, making it versatile for different system requirements. Moreover, the device features an active LOW interrupt input, which can be used to notify the master controller of an event on any of the slave channels, further enhancing its utility in complex systems.

The PCA9547PW is also equipped with an internal power-on reset circuit, which ensures that the I²C-bus multiplexer starts in a known state. It also supports both standard-mode (100 kHz) and fast-mode (400 kHz) I²C-bus protocols, making it compatible with a wide range of I²C devices.

Ideal for applications such as server management, networking, and industrial control where multiple I²C devices are in use, the PCA9547PW simplifies design and enhances functionality. Its ability to minimize signal distortion and provide strong signal drive without the need for additional components makes it a robust and efficient solution for advanced I²C-bus systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9908 $51.7608
62+ $1.6335 $101.2770
95+ $1.5824 $150.3280
131+ $1.5314 $200.6134
169+ $1.4803 $250.1707
227+ $1.3272 $301.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess