EN
  • EN
  • DE

PCF8574N

Part No PCF8574N
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1086920-PCF8574N
Family Name PCF8574
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian PCF8574N CAD Model

Description

Product Overview: Texas Instruments PCF8574N

The PCF8574N is an integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust device is a Remote 8-Bit I/O Expander for I²C Bus, offering a seamless and efficient way to increase the input/output (I/O) capabilities of microcontroller-based systems. It enables a simple two-wire I²C interface to provide parallel port expansion, making it a popular choice for applications where additional I/Os are needed without the complexity of redesigning the microcontroller.

Key Features

  • I²C to Parallel Port Expansion: The PCF8574N provides an 8-bit quasi-bidirectional I/O port that can be interfaced with the I²C bus, allowing for easy expansion of the I/O capabilities of any microcontroller with I²C support.
  • Low Standby-Current Consumption: Designed for power-sensitive applications, the device has a very low standby current consumption, which helps in extending the battery life of portable devices.
  • Address Pins: Three hardware address pins allow up to eight PCF8574N devices to share the same I²C bus, offering the potential for up to 64 additional I/Os.
  • Interrupt Output: An interrupt output is provided that can be connected to the microcontroller's interrupt input, signaling when an input state has changed, thus allowing for efficient I/O monitoring without the need for constant polling.

Applications

The PCF8574N is versatile and can be used in a variety of applications, including:

  • Server Infrastructure
  • Industrial Control Systems
  • Home Automation Systems
  • Consumer Electronics

Technical Specifications

  • Supply Voltage: 2.5V to 6V
  • I²C Bus Frequency: Up to 100 kHz (Standard Mode), 400 kHz (Fast Mode)
  • Package: Offered in a 16-pin PDIP (Plastic Dual In-line Package)

The PCF8574N from Texas Instruments stands out for its ease of use, low power consumption, and expandability, making it an ideal choice for designers looking to add more I/Os to their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5709 $51.4180
48+ $2.1095 $101.2560
74+ $2.0436 $151.2264
102+ $1.9777 $201.7254
131+ $1.9117 $250.4327
176+ $1.7140 $301.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess