EN
  • EN
  • DE
  • IT

PCI2050BIGHK

Part No PCI2050BIGHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 32-BIT 257-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 257-BGA MICROSTAR (16x16)
Mounting Surface Mount
Win Source Part Number 1086957-PCI2050BIGHK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI2050BIGHK CAD Model

Description

The PCI2050BIGHK is a high-performance, 32-bit PCI-to-PCI bridge manufactured by Texas Instruments. Designed to extend the PCI bus from a single host (or root) PCI bus to multiple device PCI buses, this component is ideal for systems requiring expansion of the PCI bus to accommodate additional peripherals and devices. The PCI2050BIGHK is compliant with the PCI Local Bus Specification, Revision 2.2, ensuring compatibility with existing and future PCI devices.

Key Features

  • 32-bit, 33-MHz PCI-to-PCI bridge in compliance with PCI Local Bus Specification 2.2
  • Supports up to 5 secondary PCI buses for extensive system expansion
  • Low-profile, 208-Pin Thin Quad Flat Pack (TQFP) package suitable for compact designs
  • 3.3V operation with 5V tolerant inputs for mixed-voltage environments
  • Secondary bus reset control for easy management and initialization of connected devices
  • Configurable as a positive decode or subtractive decode bridge
  • Integrated arbitration and bus mastering support for efficient data transfer
  • Support for delayed transactions and PCI bus parking for enhanced performance
  • Hot-swap and hot-plug capabilities for easy maintenance and upgrades

Applications

The PCI2050BIGHK is versatile and can be used in a wide range of applications. It is particularly useful in systems that require additional PCI slots, such as:

  • Industrial control systems
  • Networking equipment
  • Server and storage systems
  • Embedded systems
  • Telecommunications infrastructure

Technical Specifications

Attribute Details Package Type 208-Pin TQFP Operating Temperature 0°C to 70°C Supply Voltage 3.3V (±0.3V) I/O Voltage 3.3V with 5V tolerance

Overall, the PCI2050BIGHK by Texas Instruments stands out as a robust and reliable solution for complex systems requiring PCI bus expansion. Its compliance with PCI 2.2 standards and its ability to support multiple secondary buses make it an essential component for scalable, high-performance computing environments.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.9105 $193.9105
2+ $173.8508 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess