EN
  • EN
  • DE

PCI2050PDV

Part No PCI2050PDV
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 208LQFP / PCI-to-PCI Bridge Interface 208-QFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 208-LQFP
Supplier Device Package 208-QFP (28x28)
Mounting Type Surface Mount
Base Product Number PCI2050
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270579-PCI2050PDV
Ultra Librarian 3D Model Ultra Librarian PCI2050PDV CAD Model

Description

The PCI2050PDV is a high-quality, high-performance product from Texas Instruments, a renowned American technology company known for its innovative semiconductors and integrated circuits.

  • Product: PCI-to-PCI bridge device
  • Function: Enables communication between the CPU and various hardware devices
  • Features: High-speed data transfer, low latency, error detection and correction
  • Power Efficiency: Low voltage operation
  • Installation: Easy installation and use
  • Compatibility: Various operating systems

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess