The PCM1680 from Texas Instruments is a state-of-the-art, 8-channel, 24-bit digital-to-analog converter (DAC) designed to deliver exceptional sound quality for a wide array of audio applications. This high-performance audio DAC is particularly well-suited for multi-channel audio systems such as home theaters, DVD players, and digital mixing consoles.
Key Features
- High-Quality Audio: With 24-bit resolution and advanced segment DAC architecture, the PCM1680 ensures high-precision audio playback with an impressive dynamic range.
- 8-Channel Output: The device provides eight voltage output channels, making it ideal for surround sound systems and complex audio setups.
- Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing for versatile use in different audio environments.
- Low Distortion: The PCM1680 boasts a low total harmonic distortion plus noise (THD+N) specification, resulting in clear and accurate audio reproduction.
- Flexible Interface: The device features a simple, yet flexible, serial audio interface which is compatible with a variety of audio data formats, making system integration easy.
Applications
The PCM1680 is adept at powering complex audio systems and is commonly used in:
- AV Receivers
- DVD Players and Recorders
- Car Audio Systems
- Digital Mixing Consoles
- SACD Players
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Dynamic Range |
105 dB |
| Sampling Rate |
8 kHz to 96 kHz |
| THD+N |
0.002% |
| Supply Voltage |
5V |
With its combination of high-quality audio performance, multi-channel capability, and ease of integration, the PCM1680 is a top choice for audio enthusiasts and professionals looking to create premium sound systems.