The PCM1718E/2K is an advanced audio digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor solutions. This precision audio component is designed to deliver high-fidelity audio performance for a wide range of consumer and professional audio applications, including CD players, digital audio tape players, and other digital audio equipment.
Key Features
- High-Performance Audio: The PCM1718E/2K features a dynamic range of 96dB and a signal-to-noise ratio that ensures crystal-clear sound reproduction, making it ideal for high-end audio systems.
- 24-Bit Resolution: With its 24-bit data input capability, the DAC offers high resolution, allowing for detailed and nuanced audio playback that can satisfy audiophiles and professionals alike.
- Sampling Rate: This DAC supports a wide range of sampling rates, from 16kHz to 48kHz, providing flexibility for various audio formats and ensuring compatibility with different media.
- System Integration: The PCM1718E/2K is designed for easy integration into audio systems, featuring a small form factor and requiring minimal external components for operation.
- Low Power Consumption: With an emphasis on energy efficiency, this device operates with low power consumption, making it suitable for portable audio devices where battery life is critical.
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
96dB
Signal-to-Noise Ratio (SNR)
96dB
Sampling Rate
16kHz to 48kHz
Supply Voltage
5V
Package
SSOP
The PCM1718E/2K is a testament to Texas Instruments' commitment to providing high-quality audio components that enhance the listening experience. Whether for home entertainment or professional audio systems, the PCM1718E/2K delivers the performance and reliability expected from a leading semiconductor manufacturer.