The PCM1723E/2KG4 is an advanced audio digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-precision audio DAC is designed to provide exceptional sound quality and performance for a variety of audio applications, including professional audio equipment, high-fidelity home audio systems, and other digital audio processing devices.
Key Features
- High-Resolution Audio: The PCM1723E/2KG4 supports high-resolution audio formats, ensuring detailed and accurate sound reproduction.
- Dynamic Range: With an impressive dynamic range, this DAC delivers clear and noise-free audio, even at low volume levels.
- Sampling Rate: It is capable of handling a wide range of sampling rates, making it versatile for different audio sources and formats.
- Signal-to-Noise Ratio (SNR): The high SNR of the PCM1723E/2KG4 minimizes background noise, providing a pure audio experience.
- Low Distortion: The DAC is engineered to have low total harmonic distortion (THD), which translates to cleaner sound output.
Technical Specifications
Parameter
Value
Resolution
24-bit
Interface Type
Serial (SPI, I2S)
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
Package / Case
SSOP
Applications
The PCM1723E/2KG4 is suitable for a variety of applications where high-quality audio is paramount. It is ideal for:
- High-end audio receivers
- Professional mixing consoles
- Audio workstations
- Digital audio effects processors
- Studio monitors
Ordering Information
The PCM1723E/2KG4 is available for order in a 2kg reel package, which is convenient for mass production and industrial applications. Texas Instruments ensures quality and reliability, providing comprehensive technical support and documentation for this product.