EN
  • EN
  • DE

PCM1773PW

Part No PCM1773PW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 24BIT LP STEREO DAC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 50k
Data Interface I2S
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1086998-PCM1773PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1773PW CAD Model

Description

PCM1773PW Audio DAC from Texas Instruments

The PCM1773PW is a high-performance audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This precision audio component is designed to deliver exceptional sound quality and fidelity for a wide range of consumer electronics, including digital audio players, DVD receivers, and home theater systems.

Featuring a 24-bit resolution and a sampling rate of up to 192 kHz, the PCM1773PW is capable of handling high-definition audio streams with ease. The device boasts an advanced segment-DAC architecture that ensures accurate sound reproduction and a high signal-to-noise ratio, providing listeners with a clear and immersive audio experience.

The PCM1773PW is housed in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint, making it an ideal choice for space-constrained applications. The device operates on a single 5V power supply, simplifying power management in system designs. Additionally, it features a flexible serial audio interface that supports I2S, left-justified, and right-justified data formats, providing designers with the versatility to integrate the DAC into a variety of audio systems.

One of the key advantages of the PCM1773PW is its integrated digital filter with selectable roll-off characteristics. This allows designers to tailor the audio output to match the desired acoustic profile, whether it's a gentle roll-off for a more natural sound or a sharp roll-off for precise audio reproduction. The DAC also includes an onboard digital de-emphasis filter, which compensates for pre-emphasized audio sources, ensuring accurate playback of CDs and other pre-emphasized media.

With its high performance, easy integration, and Texas Instruments' reputation for reliability, the PCM1773PW is an excellent choice for audio enthusiasts and professionals looking to elevate their audio system's performance. Whether it's for a high-end home audio setup or a professional audio application, the PCM1773PW delivers the quality and fidelity that audiophiles demand.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4749 $53.6988
28+ $3.6717 $102.8076
43+ $3.5569 $152.9467
59+ $3.4422 $203.0898
76+ $3.3275 $252.8900
101+ $2.9832 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess