The PCM1780 is a 24-bit, 192kHz sampling, stereo audio digital-to-analog converter (DAC) from Texas Instruments. It's designed for high-performance audio applications, offering excellent dynamic range and low total harmonic distortion plus noise (THD+N). This DAC is suitable for use in high-end audio equipment, including A/V receivers, DVD players, and professional audio systems.
Applications:
- A/V receivers
- DVD players
- CD players
- Professional audio systems
- High-resolution audio playback devices
Features:
- 24-bit resolution: Provides high-resolution audio playback.
- 192kHz sampling rate: Supports high sampling rates for accurate audio reproduction.
- Low THD+N: Ensures minimal distortion and noise in the audio output.
- High dynamic range: Offers a wide dynamic range for realistic audio reproduction.
- Oversampling digital filter: Reduces quantization noise and improves signal-to-noise ratio.
- Digital de-emphasis filter: Corrects for pre-emphasis applied during recording.
- I2S interface: Simplifies digital audio interface.
Benefits:
- Superior audio quality: The high resolution, low distortion, and wide dynamic range result in exceptional audio quality.
- Accurate audio reproduction: The high sampling rate and oversampling filter ensure accurate reproduction of the original audio signal.
- Simplified design: The I2S interface simplifies the digital audio interface and reduces component count.
- Compatibility: The PCM1780 is compatible with a wide range of audio formats and digital audio interfaces.
- Versatile application: Suitable for use in various high-end audio applications.
Additional Details:
The PCM1780 operates with separate analog and digital power supplies. The analog supply voltage typically ranges from 4.75V to 5.25V, while the digital supply voltage is typically 3.3V. The device is available in a small surface-mount package. It is essential to consult the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. Proper decoupling and grounding are crucial for minimizing noise and interference. The datasheet also provides information on the recommended external components for optimal performance.