EN
  • EN
  • DE

PCM1782

Part No PCM1782
Manufacturer Texas Instruments
Description 24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236394-PCM1782
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1782 CAD Model

Description

The PCM1782 from Texas Instruments is a high-performance audio digital-to-analog converter (DAC) that provides exceptional sound quality and technical precision for audio enthusiasts and professional audio applications. This advanced DAC is designed to convert digital audio signals into smooth, analog waveforms with a high degree of accuracy and clarity.

Key Features

  • High-Resolution Audio: The PCM1782 supports 24-bit resolution and sampling rates up to 192 kHz, enabling it to reproduce high-definition audio with a broad dynamic range and detailed soundstage.
  • Advanced Segmented DAC Architecture: Utilizing a multi-level delta-sigma modulator, the PCM1782 ensures low noise and high linearity, resulting in a pure audio signal with minimal distortion.
  • Differential Output: The differential output capability of the PCM1782 minimizes common-mode noise and enhances the quality of the audio signal, making it ideal for balanced audio systems.
  • Flexible System Integration: With a variety of digital input formats, including I2S, left-justified, and right-justified, the PCM1782 can easily be integrated into a wide range of audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PCM1782 operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The PCM1782 is versatile and can be used in a multitude of audio applications, including:

  • A/V Receivers
  • CD Players
  • Digital Mixers
  • Digital Audio Workstations
  • High-Fidelity Home Theater Systems

Technical Specifications

Parameter Value Resolution 24-bit Sampling Rate Up to 192 kHz Dynamic Range High Signal-to-Noise Ratio Exceptional Power Consumption Low

For designers and audio engineers looking to elevate their audio systems, the PCM1782 from Texas Instruments offers a blend of high-fidelity performance, integration flexibility, and power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess