EN
  • EN
  • DE

PCM1862QDBTRQ1

Part No PCM1862QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name PCM1862
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51517-2, 296-51517-1, 296-51517-6, PCM1862QDBTRQ1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888777-PCM1862QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian PCM1862QDBTRQ1 CAD Model

Description

Overview of Texas Instruments PCM1862QDBTRQ1

The PCM1862QDBTRQ1 from Texas Instruments is a highly sophisticated audio analog-to-digital converter (ADC) designed for automotive and professional audio applications. This advanced component is part of the PCM186x family, which is known for its exceptional audio performance and versatility.

Key Features

  • Multi-Channel Audio Input: The PCM1862QDBTRQ1 supports two differential or four single-ended inputs, providing flexibility for various audio configurations.
  • High-Performance: With a 103-dB signal-to-noise ratio (SNR) and -93-dB total harmonic distortion plus noise (THD+N), this ADC delivers high-fidelity audio conversion.
  • Programmable Microphone Bias: The device includes a programmable microphone bias to accommodate a wide range of microphone types.
  • Flexible Power Supply: It operates with a 3.3V analog supply and a 1.8V digital supply, making it compatible with modern low-voltage signal processors and MCUs.
  • Advanced Features: The PCM1862QDBTRQ1 is equipped with an automatic gain control (AGC), digital high-pass filter, and a range of digital audio interface formats, including I2S and left-justified.

Applications

The ADC is ideal for automotive audio systems like infotainment and telematics, offering the reliability and quality required in the demanding automotive environment. It is also suitable for professional audio equipment, such as mixers and digital audio workstations, where pristine audio capture is essential.

Package and Quality

Encased in a compact 30-pin TSSOP (DBT) package, the PCM1862QDBTRQ1 is designed to occupy minimal space on a printed circuit board (PCB) while providing robust connectivity. Additionally, it meets the stringent AEC-Q100 standards for automotive qualification, ensuring performance and durability in a wide range of operating conditions.

Conclusion

With its combination of high-quality audio conversion, flexible input configurations, and a suite of advanced features, the PCM1862QDBTRQ1 from Texas Instruments stands out as a top choice for designers seeking an ADC that can meet the rigorous demands of automotive and professional audio applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7419 $53.9352
19+ $5.5318 $105.1042
28+ $5.3590 $150.0520
39+ $5.1861 $202.2579
50+ $5.0132 $250.6600
67+ $4.4946 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,113 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess