EN
  • EN
  • DE

PCM2707CPJTR

Part No PCM2707CPJTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo Audio DAC with USB Interface, Single-Ended Headphone Output and S/PDIF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Resolution (Bits) 16 b
Sampling Rate 48k
Data Interface SPI, USB
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-TQFP Exposed Pad
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1236430-PCM2707CPJTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2707
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2707CPJTR CAD Model

Description

The PCM2707CPJTR from Texas Instruments is a high-quality, single-chip USB stereo audio digital-to-analog converter (DAC) that offers a simple and efficient solution for audio playback in a variety of applications. This device is part of the PCM270x series, known for its exceptional performance in sound reproduction and ease of integration into various systems.

Key Features:

  • USB Interface: Fully compliant with USB 1.1 standards, the PCM2707CPJTR can be easily connected to any computer or USB audio source without the need for additional drivers, providing plug-and-play convenience.
  • High-Quality Audio: With its integrated digital-to-analog conversion capabilities, the device delivers high-fidelity audio with a dynamic range of 98 dB and THD+N of 0.006%, ensuring a pure and clear audio experience.
  • Sampling Rate: The DAC supports sampling rates up to 48 kHz, which is more than adequate for CD-quality audio playback and other high-definition audio formats.
  • On-Chip Clock: The device includes an on-chip clock generator, eliminating the need for an external crystal, which simplifies the design and reduces system cost.
  • Output Options: It provides a variety of output options, including a line-out for speakers or an amplifier and a S/PDIF output that allows for digital audio transmission to an external DAC or audio receiver for even higher sound quality.
  • Power Supply: The PCM2707CPJTR operates from a single 5V supply provided by the USB bus, minimizing the need for external power supplies.
  • Compact Package: Available in a compact 32-pin QFP package, the PCM2707CPJTR is suitable for space-constrained applications.

Applications:

The PCM2707CPJTR is an ideal choice for a wide range of USB audio playback applications, such as USB headphones, audio docks, music instruments, and sound cards. Its combination of high-quality audio performance, USB connectivity, and ease of use make it a go-to solution for designers looking to add USB audio functionality to their products.

You May Also Be Interested in

Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5927 $81.1854
4+ $33.3069 $133.2276
5+ $32.2660 $161.3300
7+ $31.2252 $218.5764
9+ $30.1844 $271.6596
12+ $27.0618 $324.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess