EN
  • EN
  • DE

PCM2902BDBR

Part No PCM2902BDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT, AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236438-PCM2902BDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2902
Introduction Date January 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2902BDBR CAD Model

Description

Product Overview: Texas Instruments PCM2902BDBR

The Texas Instruments PCM2902BDBR is a versatile audio codec with USB interface, part of TI's extensive range of high-performance audio integrated circuits. This device simplifies audio data transfer between USB and analog audio signals, making it an ideal choice for a wide array of multimedia and audio streaming applications.

Key Features

  • Integrated USB Interface: The PCM2902BDBR features a full-speed USB interface, compliant with USB 1.1 specifications. This ensures easy connectivity with host devices and reliable data transmission.
  • High-Quality Audio: With 16-bit Delta-Sigma ADC and DAC, the codec delivers high-quality audio conversion, ensuring clear and precise sound reproduction.
  • Sampling Rate: It supports a variety of sampling rates, including 32 kHz, 44.1 kHz, and 48 kHz, offering flexibility for different audio requirements.
  • Bus-Powered Operation: The device can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying the overall design.
  • Plug-and-Play: It is designed for seamless plug-and-play operation, requiring no additional drivers for basic functionality, which is particularly advantageous for consumer electronics.
  • On-Chip Clock Generator: With an on-chip clock generator, there's no need for an external crystal, further reducing the external component count.
  • S/PDIF Output: The codec includes a S/PDIF output that allows digital audio output, expanding its utility in home theater systems, digital recording, and other applications requiring digital audio.

Applications

The PCM2902BDBR is suitable for a broad range of applications due to its integrated features and ease of use. It is commonly used in USB audio cards, USB headphones, and audio interface boxes. Additionally, it finds use in portable audio devices, such as digital music players, as well as in professional audio systems where USB connectivity and high-quality audio conversion are required.

Reliability and Quality

As with all Texas Instruments products, the PCM2902BDBR is manufactured to high standards, ensuring reliability and performance. TI provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate the codec into their projects.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8076 $52.8456
14+ $7.2267 $101.1738
22+ $7.0009 $154.0198
30+ $6.7751 $203.2530
39+ $6.5492 $255.4188
52+ $5.8717 $305.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess