EN
  • EN
  • DE

PCM2902CEVM-U

Part No PCM2902CEVM-U
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2902C USB / PCM2902C Audio CODEC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Audio, CODEC
Embedded No
Utilized IC / Part PCM2902C
Primary Attributes Stereo, 16 Bit, 8 ~ 48kHz
Supplied Contents Board(s)
Win Source Part Number 791574-PCM2902CEVM-U
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name PCM2902
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM2902CEVM-U CAD Model

Description

The PCM2902CEVM-U is a highly integrated, USB-powered evaluation module developed by Texas Instruments, designed for the evaluation of their PCM2902C stereo audio codec with a USB interface. This codec is part of TI's Burr-Brown Audio product line and is perfect for applications requiring audio input and output functionality through the convenience of a USB connection.

Key Features

  • USB Interface: The PCM2902C integrates a full-speed USB transceiver, which is compliant with USB 1.1 specifications. This allows for easy connection to a host computer without the need for additional drivers, as it supports plug-and-play operation.
  • High-Quality Audio: With 16-bit Delta-Sigma ADC and DAC, the device delivers high-quality audio with a sampling rate of 44.1 kHz and 48 kHz, ensuring excellent sound for both recording and playback.
  • Onboard Microphone Preamp: The module includes an onboard single-ended microphone preamplifier, making it easy to connect a microphone directly for voice capture applications.
  • Multiple Outputs: The PCM2902C features stereo audio outputs for both line-out and headphone-out, providing flexibility for audio monitoring and playback.
  • Bus-Powered Operation: This evaluation module is powered directly from the USB bus, eliminating the need for an external power supply and simplifying the setup.

Applications

The PCM2902CEVM-U is suitable for a wide range of applications, including USB audio I/O systems for personal computers, USB headsets, and audio interface boxes. Its high-quality audio conversion makes it ideal for podcasting, home studio recording, and multimedia applications.

Design and Development

For designers and hobbyists, the PCM2902CEVM-U serves as a reference design for developing custom audio solutions. The evaluation module provides a comprehensive environment for testing and prototyping, with access to all the necessary signals and connections to expedite the design process.

Package Contents

The evaluation module package includes the PCM2902CEVM-U board and documentation. Software and additional resources can be downloaded from the Texas Instruments website to support the development and evaluation process.

For detailed technical specifications and application support, please refer to the official Texas Instruments product documentation and resources.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.2290 $281.2290
2+ $252.1364 $504.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess