EN
  • EN
  • DE

PCM3001EG

Part No PCM3001EG
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC 18BIT 28SSOP / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 120 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888779-PCM3001EG
Ultra Librarian 3D Model Ultra Librarian PCM3001EG CAD Model

Description

Product Overview: PCM3001EG from Texas Instruments

The PCM3001EG is a high-quality, single-chip digital audio stereo codec from Texas Instruments that provides an exceptional audio solution for digital audio systems. This integrated circuit is designed to handle the analog-to-digital (A/D) and digital-to-analog (D/A) conversion with precision and ease, making it an ideal choice for a variety of audio applications, including multimedia systems, digital audio equipment, and other consumer electronics.

The PCM3001EG features a highly efficient 18-bit resolution on both its A/D and D/A converters, ensuring that audio is reproduced with clarity and detail. With a dynamic range of 90 dB and a signal-to-noise ratio (SNR) that matches, users can expect pure, noise-free audio output. The codec operates over a wide sampling rate range, from 5 kHz to 50 kHz, allowing for flexibility in different playback and recording scenarios.

One of the standout features of the PCM3001EG is its ease of use. It comes with a simple serial interface for audio data input and output, which is compatible with a variety of DSP and microprocessor interfaces. This feature simplifies the integration process into existing systems, making it a user-friendly option for designers and engineers.

Additionally, the PCM3001EG boasts a single 5V power supply operation, which contributes to its low power consumption. This makes it an energy-efficient choice for battery-powered devices, helping to extend the operational life of the product it's used within. The codec also includes an onboard voltage reference, which minimizes the number of external components required, thereby reducing overall system cost and complexity.

For design flexibility, the PCM3001EG is available in a compact 28-pin SSOP (Shrink Small Outline Package), ensuring that it can fit into space-constrained applications without sacrificing performance. Its operational temperature range from -25°C to 85°C guarantees reliable performance across diverse environmental conditions.

In summary, the PCM3001EG from Texas Instruments is a versatile, high-performance audio codec that offers excellent A/D and D/A conversion capabilities, making it a top choice for developers looking to create superior audio experiences in their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6697 $52.0182
15+ $7.1136 $106.7040
22+ $6.8913 $151.6086
30+ $6.6690 $200.0700
39+ $6.4467 $251.4213
52+ $5.7798 $300.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess