EN
  • EN
  • DE

MAX4389EUT+T

Part No MAX4389EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R 85MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 85MHz
Slew Rate 500 V/μs
Operating Supply Current 6mA
Channel Output Current 95mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021702-MAX4389EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4389EUT+T CAD Model

Description

Maxim Integrated's MAX4389EUT+T: High-Speed, Low-Distortion Operational Amplifier

The MAX4389EUT+T from Maxim Integrated is a cutting-edge operational amplifier designed for applications requiring high-speed signal processing with minimal distortion. This operational amplifier is an excellent choice for professional audio equipment, video and broadcast applications, ADC/DAC buffers, and high-speed communications systems. Its compact SOT23-6 package makes it ideal for space-constrained applications while providing robust performance.

Key Features

  • High-Speed Performance: The MAX4389EUT+T boasts a high slew rate and wide bandwidth, ensuring fast and accurate signal processing for high-frequency applications.
  • Low-Distortion: With its low harmonic distortion, the device preserves signal integrity, making it suitable for high-fidelity audio and precision instrumentation.
  • Low Voltage Noise: The operational amplifier has a low voltage noise density, which contributes to a clean, noise-free signal path.
  • Rail-to-Rail Outputs: The device features rail-to-rail outputs, which maximize dynamic range and are especially useful in single-supply operations.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and conserving power in portable applications.
  • Wide Operating Temperature Range: The MAX4389EUT+T is designed to operate over a broad temperature range, ensuring reliable performance in various environments.

Applications

  • Professional Audio Equipment
  • Video and Broadcast Systems
  • ADC/DAC Buffering
  • High-Speed Communications
  • Active Filters and Amplifiers
  • Portable Battery-Powered Devices

The MAX4389EUT+T operational amplifier is a testament to Maxim Integrated's commitment to providing high-performance, reliable components for advanced electronic systems. Its combination of speed, low distortion, and versatility makes it an invaluable component in enhancing the performance and integrity of your signal processing applications.

Whether you're designing professional-grade audio equipment or looking for a high-speed op-amp for communications infrastructure, the MAX4389EUT+T offers the quality and performance that engineers and designers have come to expect from Maxim Integrated.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess