EN
  • EN
  • DE

PCM3010DBRG4

Part No PCM3010DBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description 24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Interface Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 3 V
Nominal Supply Current 15 mA
Number of A/D Converters 1
Number of ADC Channels 2
Number of D/A Converters 1
Number of Pins 24
Packaging Tape & Reel (TR)
Power Consumption 190 mW
Radiation Hardening No
Resolution 3 B
RoHS Compliant
Sampling Rate 96 ksps
Signal to Noise Ratio (SNR) 100 dB
Type General Purpose
Weight 220.105698 mg
Win Source Part Number 1162240-PCM3010DBRG4
Categories Interface - CODECs
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3010DBRG4 CAD Model

Description

The PCM3010DBRG4 is a high-quality audio analog-to-digital (A/D) and digital-to-analog (D/A) converter from Texas Instruments, designed to deliver exceptional sound quality and performance for audio applications. This integrated circuit is part of the Burr-Brown series, which is renowned for precision and fidelity in audio conversion.

Key Features

  • High-Performance Audio Conversion: The PCM3010DBRG4 offers 24-bit resolution with sampling rates up to 96kHz, ensuring detailed and accurate audio reproduction.
  • Dual-Function Converter: It combines both A/D and D/A converters in one package, making it a versatile solution for various audio processing needs.
  • Single-Ended Inputs: The A/D converter features single-ended inputs, which simplifies the interface with analog sources.
  • Differential Outputs: The D/A converter provides differential outputs to minimize noise and distortion, delivering a cleaner audio signal.
  • Low Power Consumption: Designed for efficiency, the PCM3010DBRG4 operates with a low power requirement, making it suitable for portable and battery-powered devices.
  • Flexible Interface: This device supports a wide range of digital audio formats and interfaces, including I²S and left-justified formats, providing compatibility with various digital audio systems.

Applications

The PCM3010DBRG4 is ideal for a range of audio applications, including:

  • Professional audio recording equipment
  • High-fidelity home audio systems
  • Multimedia speakers and soundbars
  • Digital mixing consoles
  • Automotive audio systems
  • Portable audio devices

Quality and Reliability

As a product from Texas Instruments, the PCM3010DBRG4 is manufactured to meet high standards of quality and reliability. It is available in a compact 28-SSOP (DB) package, which is designed for easy integration into various electronic systems. With Texas Instruments' commitment to innovation and excellence, the PCM3010DBRG4 stands as a robust solution for your audio conversion needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess