EN
  • EN
  • DE

TSB43EC42ZGU

Part No TSB43EC42ZGU
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY 1394A DHCP 128 AES 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 213528-TSB43EC42ZGU
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TSB43EC42ZGU CAD Model

Description

The TSB43EC42ZGU is a highly integrated component designed by Texas Instruments, renowned for its reliability and performance in the field of digital connectivity. This particular device is an essential part of the IEEE 1394a-2000 standard, which is commonly known as FireWire 400, a serial bus interface connection that allows for high-speed communications and isochronous real-time data transfer.

Key Features

  • Compliant with IEEE 1394a-2000 standards, ensuring compatibility with a wide range of devices and systems.
  • Two fully integrated cable transceiver-logic circuits that enable high-speed bi-directional communication.
  • Integrated arbitration and data decoding functionality, which simplifies the design and enhances data transfer efficiency.
  • Support for data transfer rates of 100Mbit/s, 200Mbit/s, and 400Mbit/s, catering to various application demands.
  • Programmable features such as cable power status and link-on status to provide additional control and monitoring capabilities.
  • Low-power sleep mode for energy conservation when the device is not in active use.

Applications

The TSB43EC42ZGU is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics, such as digital cameras, camcorders, and personal computers.
  • Professional audio and video equipment, where reliable and fast data transfer is crucial.
  • Networking and communication devices that require high-speed serial bus interfaces.
  • Industrial systems that benefit from robust and high-speed data connectivity.

With its robust design and advanced features, the TSB43EC42ZGU from Texas Instruments is an ideal solution for developers and manufacturers looking to integrate or enhance IEEE 1394 connectivity in their products. Its ability to handle high-speed data transfers while maintaining signal integrity makes it a go-to component for applications where performance and reliability are non-negotiable.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5099 $57.5495
11+ $9.4441 $103.8851
17+ $9.1489 $155.5313
23+ $8.8538 $203.6374
30+ $8.5587 $256.7610
40+ $7.6733 $306.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess