EN
  • EN
  • DE

PCM6340QRTVRQ1

Part No PCM6340QRTVRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Number of Channels 4
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Sampling Rate (Per Second) 8kHz ~ 768kHz
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number PCM6340
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-PCM6340QRTVRQ1DKR,296-PCM6340QRTVRQ1CT,296-PCM6340QRTVRQ1TR
Standard Package 3,000
Win Source Part Number 1319581-PCM6340QRTVRQ1
Ultra Librarian 3D Model Ultra Librarian PCM6340QRTVRQ1 CAD Model

Description

Product Overview: PCM6340QRTVRQ1 from Texas Instruments

The PCM6340QRTVRQ1 is a state-of-the-art automotive audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous standards of the automotive industry, providing exceptional audio performance and reliability for in-vehicle infotainment systems.

With its advanced features and robust design, the PCM6340QRTVRQ1 delivers high-quality sound amplification, making it an ideal choice for car audio systems that require superior audio fidelity. The IC is built with TI's cutting-edge technology, ensuring low distortion, high efficiency, and excellent thermal performance, which are critical for maintaining consistent audio quality and longevity in the challenging automotive environment.

Key Features:

  • High-Quality Audio Performance: The PCM6340QRTVRQ1 provides a clean and powerful audio output, ensuring a premium listening experience with minimal noise and distortion.
  • Automotive-Grade Reliability: Designed to withstand the harsh conditions of the automotive setting, this IC meets the AEC-Q100 Grade 1 standard, offering dependable performance over a wide temperature range.
  • Efficient Power Management: The integrated power management system optimizes power usage, reducing energy consumption and extending the lifespan of the vehicle's battery.
  • Flexible Integration: The IC is compatible with a variety of audio sources and can be easily integrated into different car audio system architectures, providing design flexibility for manufacturers.

TI's commitment to innovation is evident in the PCM6340QRTVRQ1's design, which incorporates proprietary technologies to deliver a superior audio experience. The product is available in a compact, automotive-friendly package, ensuring easy installation without compromising on performance.

Whether for a luxury sedan's surround sound system or a compact car's stereo setup, the PCM6340QRTVRQ1 from Texas Instruments represents a perfect blend of high-fidelity audio, robustness, and efficient power management, making it the go-to solution for automotive audio amplification.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team. The PCM6340QRTVRQ1 is not just a component; it's a sound investment in your vehicle's entertainment system.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4213 $51.3704
19+ $5.2688 $100.1072
30+ $5.1041 $153.1230
41+ $4.9395 $202.5195
53+ $4.7748 $253.0644
71+ $4.2809 $303.9439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,158 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess