EN
  • EN
  • DE

PGA2310UA

Part No PGA2310UA
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 5V STEREO AUD VOL CTRL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Supply Voltage - Operating ±4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 31.5dB to -95.5dB
Case / Package 16-SOIC
Win Source Part Number 085404-PGA2310UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA2310UA CAD Model

Description

The PGA2310UA is a high-performance, stereo audio volume control product manufactured by Texas Instruments, a renowned company known for its advanced technology and reliable electronics.

  • Gain Range: -95.5 dB to +31.5 dB, adjustable in 0.5 dB steps
  • Maximum Output Current: 10 mA
  • Dynamic Range: 120 dB
  • Signal-to-Noise Ratio: 120 dB
  • Harmonic Distortion: 0.0004% @ 1 kHz
  • Supply Voltage: 5V to 15V or ±15V
  • Quiescent Current: 5 mA
  • Control Port: Serial
  • Package: 16-pin SOIC
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
Lowest to $3.4344
STMicroelectronics
Lowest to $24.7389
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3636 $62.7272
4+ $25.7343 $102.9372
7+ $24.9301 $174.5107
9+ $24.1259 $217.1331
11+ $23.3217 $256.5387
15+ $20.9091 $313.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,003 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess