EN
  • EN
  • DE

PL3422MZWN

Part No PL3422MZWN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 277252-PL3422MZWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL3422MZWN CAD Model

Description

Product PL3422MZWN by Texas Instruments is an innovative, high-performance integrated circuit (IC) designed to meet the demands of modern technological applications.

  • Dedication: This product is a testament to Texas Instruments' commitment to providing top-quality, reliable, and efficient electronic components.
  • Features: The PL3422MZWN is a versatile IC, designed with the latest technology to deliver exceptional performance.
  • Intention: It is engineered to provide a compact, yet powerful solution for a wide range of applications.
  • Suitability: The product is particularly suitable for applications that require high-speed data processing, signal conditioning, and power management.
  • Key aspect: One of the key features of the PL3422MZWN is its robust design.
  • Functionality: It is built to withstand harsh operating conditions, providing consistent performance even under stress.
  • Application and fields: This makes it a reliable choice for critical applications in various fields such as telecommunications, automotive, industrial equipment, and consumer electronics.
  • Efficiency: The PL3422MZWN also stands out for its energy efficiency.
  • Aim: It is designed to consume minimal power, thereby reducing the overall energy consumption of the device it is installed in.
  • Advantages: This can contribute to longer battery life in portable devices and lower energy costs in stationary applications.
  • Highlight: Another notable feature of the PL3422MZWN is its ease of integration.
  • Compatibility: It is compatible with a wide range of devices and systems, making it easy to incorporate into different designs.
  • Installation: It comes in a compact package that is easy to handle and install, saving space on the circuit board.
  • Operation: In terms of performance, the PL3422MZWN delivers high-speed operation with low latency.
  • Enhancement: It is designed to handle complex computations and data processing tasks with ease, thereby enhancing the overall performance of the device it is installed in.
  • Conclusion: In conclusion, the PL3422MZWN from Texas Instruments is a high-quality, reliable, and efficient IC that offers exceptional performance and versatility.
  • Recommendation: Its robust design, energy efficiency, ease of integration, and high-speed operation make it a valuable component for a wide range of applications. Whether you are designing a sophisticated telecommunications system, a high-performance automotive component, an energy-efficient industrial equipment, or a compact consumer electronic device, the PL3422MZWN is a component you can rely on.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess