EN
  • EN
  • DE

PLL1708DBQG4

Part No PLL1708DBQG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V DUAL PLL MULTICLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1238700-PLL1708DBQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL1708DBQG4 CAD Model

Description

The PLL1708DBQG4 is a high-performance, low-power phase-locked loop (PLL) circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PLL is part of TI's extensive range of clock and timing management integrated circuits, engineered to provide precise frequency synthesis and clock generation for a wide array of applications.

Key Features

  • High Precision: The PLL1708DBQG4 offers exceptional frequency stability and accuracy, making it suitable for applications that require precise clock timing.
  • Low Power Consumption: Designed with power efficiency in mind, this PLL consumes minimal power, which is crucial for battery-powered and portable devices.
  • Wide Frequency Range: The device supports a broad frequency range, providing users with the flexibility to use it in various applications without the need for different PLLs.
  • Programmable: It features programmable settings that allow designers to tailor the PLL's performance to their specific requirements.
  • Integration: The PLL1708DBQG4 integrates seamlessly with other components in a system, reducing the need for external components and simplifying the design process.

Applications

This versatile PLL can be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Wireless infrastructure
  • Networking equipment
  • Consumer electronics

Technical Specifications

The PLL1708DBQG4 boasts a comprehensive set of technical specifications that cater to the demanding needs of modern electronic systems:

  • Supply Voltage: Operates at a typical supply voltage, ensuring compatibility with standard power supplies.
  • Output Options: Multiple output options are available, providing designers with the flexibility to choose the appropriate signal for their application.
  • Temperature Range: The device is designed to operate over a wide temperature range, ensuring reliability in various environments.
  • Packaging: Housed in a DBQG4 package, it offers a compact footprint suitable for space-constrained applications.

With its combination of performance, flexibility, and reliability, the PLL1708DBQG4 from Texas Instruments is an ideal choice for designers looking to implement a high-quality PLL in their next project.

You May Also Be Interested in

Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess