EN
  • EN
  • DE

PMS430E325AFZ

Part No PMS430E325AFZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430
Packaging Tube
Part Status Obsolete(EOL)
Core Size 16-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals LCD, POR, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type EPROM, UV
RAM Size 512 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x14b
Oscillator Type Internal
Package 68-LCC (J-Lead)
Manufacturer Package 68-JLCC (23.94x23.94)
Win Source Part Number 1239109-PMS430E325AFZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PMS430E325
Ultra Librarian 3D Model Ultra Librarian PMS430E325AFZ CAD Model

Description

The Texas Instruments PMS430E325AFZ is a highly integrated microcontroller that is part of the MSP430 family, known for their low power consumption and robust performance. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. It is particularly well-suited for battery-powered devices due to its energy-efficient architecture.

Key Features

  • Low Power Consumption: The PMS430E325AFZ boasts an ultra-low power consumption design, featuring multiple power-saving modes that significantly extend battery life in portable applications.
  • 16-bit RISC Architecture: The device is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, which is essential for real-time applications.
  • Integrated Peripherals: A variety of built-in peripherals are included, such as digital I/O ports, analog-to-digital converters (ADCs), timers, and serial communication modules, which reduce the need for external components and simplify design.
  • Flexible Clock System: The flexible clock system supports a range of sources, including a crystal oscillator, resonator, or external clock, allowing developers to optimize performance and power consumption according to their specific needs.
  • Memory: It comes with ample memory options, including flash memory for program storage and RAM for data, which are crucial for complex applications that require space for code and data storage.

Applications

The PMS430E325AFZ is versatile and can be used in a variety of applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Consumer electronics
  • Home automation and security systems
  • Wireless sensors and IoT devices

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and development tools. Additionally, the TI community and technical support forums are valuable resources for troubleshooting and gaining insights from experienced engineers and peers.

In conclusion, the Texas Instruments PMS430E325AFZ microcontroller is a powerful and energy-efficient solution for a myriad of applications, backed by a strong ecosystem of support and resources to help bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2486 $64.4972
4+ $26.4604 $105.8416
6+ $25.6335 $153.8010
9+ $24.8066 $223.2594
11+ $23.9797 $263.7767
14+ $21.4990 $300.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess