EN
  • EN
  • DE

PSN05041A1RGFR

Part No PSN05041A1RGFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
MSL Level 3 (168 Hours)
Win Source Part Number 1379524-PSN05041A1RGFR
Ultra Librarian 3D Model Ultra Librarian PSN05041A1RGFR CAD Model

Description

Product Overview: PSN05041A1RGFR

The PSN05041A1RGFR is a sophisticated integrated circuit (IC) from Texas Instruments, designed to cater to the needs of modern electronics with its high-performance capabilities. This component is part of Texas Instruments' extensive range of power management devices, renowned for their reliability and innovation.

At the heart of the PSN05041A1RGFR is its ability to manage power efficiently. This IC is particularly suited for applications that require precise voltage regulation, robust power handling, and advanced features to optimize system performance. It is commonly used in consumer electronics, industrial systems, and automotive applications, among others.

Key Features

  • Voltage Regulation: The device ensures steady voltage supply, providing a stable operating environment for sensitive electronic components.
  • Efficiency: With its high-efficiency design, the PSN05041A1RGFR minimizes power loss, thereby reducing heat generation and improving system longevity.
  • Compact Footprint: The IC comes in a space-saving package, making it ideal for use in applications where board space is at a premium.
  • Thermal Management: It features built-in thermal protection mechanisms to prevent overheating, safeguarding the system under varying operating conditions.

Applications

The versatility of the PSN05041A1RGFR allows it to be integrated into a wide array of electronic systems. Its precise power regulation is critical for the smooth functioning of:

  • Portable and battery-powered devices
  • Networking equipment
  • Computing peripherals
  • Automotive electronics
  • Industrial control systems

Texas Instruments' commitment to quality ensures that the PSN05041A1RGFR meets the highest standards of performance and durability. With this product, designers and engineers can trust that they are incorporating a reliable component that will contribute significantly to the efficiency and longevity of their electronic designs.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Texas Instruments
PROTOTYPE
Lowest to $1.3098
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess