EN
  • EN
  • DE

PT4227A

Part No PT4227A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-1.3V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Isolated Module DC DC Converter 1 Output 1.2 ~ 1.3V - - 3A 36V - 75V Input
Manufacturer Texas Instruments
Series Excalibur™ PT4220 (10W)
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 10-SIP Module
Family Name PT4227
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -296-19974, -PT4227A-NDR, 296-19974-NDR, PT4227A-NDR, 296-19974, -296-19974-ND, PT4227A-ND
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930944-PT4227A
Ultra Librarian 3D Model Ultra Librarian PT4227A CAD Model

Description

The PT4227A from Texas Instruments is a high-performance, precision integrated circuit that has been engineered to meet the rigorous demands of advanced electronic systems. This versatile component is a part of TI's extensive range of power management solutions, designed to enhance the efficiency and reliability of modern electronics.

Key Features

  • High Accuracy: The PT4227A is built for precision, ensuring that it delivers consistent performance across a range of conditions.
  • Low Power Consumption: With power efficiency in mind, this device helps to minimize energy usage, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature spectrum, making it suitable for industrial and automotive applications that require robust performance.
  • Compact Footprint: The PT4227A comes in a small package, allowing for integration into space-constrained designs without sacrificing functionality.

Applications

The PT4227A is a versatile component that can be utilized in a variety of applications. Its precision and efficiency make it particularly well-suited for:

  • Portable Electronics
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Range Specified by the manufacturer
Operating Temperature -40°C to +125°C
Package Type Surface-mount or through-hole (specific package details)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The PT4227A is subject to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Support and Resources

For additional information, technical support, and resources, customers can access a wide range of tools including datasheets, application notes, and design simulators on the Texas Instruments website.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess