EN
  • EN
  • DE

PT4583A

Part No PT4583A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 30W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Isolated Module DC DC Converter 1 Output 12V - - 2.5A 18V - 60V Input
Manufacturer Texas Instruments
Series Excalibur™ PT4580 (30W)
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 19-SIP Module
Family Name PT4583
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT4583A-ND, PT4583A-NDR, -PT4583A-NDR
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930951-PT4583A
Ultra Librarian 3D Model Ultra Librarian PT4583A CAD Model

Description

The PT4583A is a high-performance power module from Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This module is part of the PT series, designed to offer a compact, integrated solution for power management requirements.

Key Features:

  • Wide Input Voltage Range: The PT4583A operates on an input voltage range that allows for flexible usage in various systems, accommodating fluctuations in power supply with ease.
  • High Output Power: Capable of delivering substantial power output, this module can support demanding applications, ensuring consistent performance under varying loads.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing versatility and precision in power supply.
  • Efficient Thermal Management: Designed with an optimal thermal design, the PT4583A maintains a lower operating temperature, which enhances reliability and extends the product's lifespan.
  • Integrated Features: The module includes built-in protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe operation and longevity of the module and the devices it powers.

Applications:

The PT4583A is ideal for use in a variety of sectors, including telecommunications, industrial systems, and networking equipment. Its robust design and adaptable functionality make it suitable for:

  • Powering sensitive electronic equipment
  • Use in distributed power architectures
  • Dynamic and static load applications
  • Integration into complex multi-voltage systems

Quality and Support:

Texas Instruments is committed to delivering high-quality products and the PT4583A is no exception. With TI's extensive support network, customers can expect exceptional service, including technical assistance, application notes, and design tools to facilitate the integration of the PT4583A into their projects.

For detailed specifications, datasheets, and more information on the PT4583A, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess