EN
  • EN
  • DE

PT5042M

Part No PT5042M
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT5040
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 14V
Voltage - Output 1 15V
Current - Output (Max) 750mA
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole, Right Angle
Package / Case 3-SIP Module
Base Product Number PT5042
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657659-PT5042M
Ultra Librarian 3D Model Ultra Librarian PT5042M CAD Model

Description

The PT5042M is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and efficiency. This advanced component is part of TI's extensive range of power management solutions, tailored to meet the demanding needs of modern electronic systems.

Key Specifications

  • Voltage Range: Designed to operate over a wide input voltage range, the PT5042M ensures compatibility with various power supplies and systems.
  • Output Power: It delivers a reliable and steady output, making it suitable for critical applications that require consistent power delivery.
  • Efficiency: With Texas Instruments' commitment to energy efficiency, the PT5042M boasts high conversion efficiency, minimizing power loss and heat generation.
  • Package: Encased in a robust package, the PT5042M is built to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the PT5042M allows it to be used across a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Networking hardware
  • Consumer electronics

Features and Benefits

The PT5042M is equipped with several features that make it a standout choice for power management:

  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the safety and reliability of the device.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the device and the system it powers from potential damage due to unexpected short circuits.
  • Low Ripple: The design of the PT5042M ensures low ripple on the output, which is critical for maintaining the performance of sensitive electronic circuits.

Quality and Reliability

Texas Instruments is a leader in semiconductor design and manufacturing. The PT5042M is a testament to TI's commitment to quality, designed to meet rigorous industry standards for performance and reliability. Customers can trust in the PT5042M for their power management needs, benefiting from Texas Instruments' global support and expertise.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess