EN
  • EN
  • DE

PT5109

Part No PT5109
Manufacturer Texas Instruments
Description 1 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1240355-PT5109
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5109 CAD Model

Description

Texas Instruments PT5109 - Voltage Converter

The Texas Instruments PT5109 is a high-performance, easy-to-use voltage converter designed for a wide range of applications. This advanced power management integrated circuit (IC) is capable of converting a higher voltage input to a lower voltage output with high efficiency and reliability. The PT5109 is an ideal solution for designers looking to enhance the performance of their systems while minimizing power loss and heat generation.

Key Features:

  • Input Voltage Range: The PT5109 operates over a broad input voltage range, making it suitable for various power supply conditions and ensuring compatibility with a diverse set of applications.
  • Output Voltage: This voltage converter delivers a stable and regulated output voltage, which is essential for sensitive electronic components that require a consistent power supply for optimal performance.
  • High Efficiency: With its high-efficiency conversion, the PT5109 helps to reduce energy consumption, which can lead to longer battery life in portable devices and lower operating costs in stationary applications.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing its reliability and longevity even under strenuous conditions.
  • Package Options: The PT5109 is available in multiple package options, providing flexibility for different design requirements and space constraints.

Applications:

The versatility of the PT5109 makes it well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Embedded Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems

With its robust design and comprehensive features, the Texas Instruments PT5109 voltage converter is a reliable choice for engineers and designers who require a high-quality power management solution. Whether for consumer electronics, industrial automation, or communication infrastructure, the PT5109 delivers the performance and durability needed to meet the demands of modern electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.7150 $99.7150
2+ $96.4984 $192.9968
3+ $93.2817 $279.8451
4+ $83.6319 $334.5276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess