The PT5505C is a high-performance, integrated power module brought to you by Texas Instruments, a leader in semiconductor solutions. This module is part of the PT5500 series, designed to deliver exceptional efficiency and reliability for a wide range of applications.
Key Features
- Wide Input Voltage Range: The PT5505C operates with an input voltage range that accommodates various supply levels, making it versatile for different system designs.
- Adjustable Output Voltage: This module offers an adjustable output voltage, providing flexibility to meet the needs of specific circuit requirements.
- High Efficiency: With its advanced design, the PT5505C achieves high efficiency, which minimizes power loss and heat generation, thereby enhancing system performance and longevity.
- Compact Footprint: The power module's small size makes it ideal for space-constrained applications without compromising on power capability.
- Thermal Protection: The built-in thermal protection feature ensures the module operates within safe temperature ranges, safeguarding against potential thermal damage.
- Easy Integration: Designed for easy implementation, the PT5505C can be quickly integrated into existing and new designs, reducing time to market for your products.
Applications
The PT5505C is suited for a variety of applications, including but not limited to:
- Telecommunications equipment
- Networking hardware such as routers and switches
- Industrial systems
- Computing and storage infrastructure
Technical Specifications
Parameter
Value
Input Voltage Range
Specified Range (e.g., 3V to 14V)
Output Voltage
Adjustable (e.g., 1V to 5V)
Efficiency
High Efficiency Rating (e.g., Up to 95%)
Operating Temperature
Specified Range (e.g., -40°C to 85°C)
For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website.