EN
  • EN
  • DE

PT6465A

Part No PT6465A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 14A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT6460
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 12-SIP Module
Family Name PT6465
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PT6465A-NDR, -296-20177, -296-20177-ND, 296-20177, PT6465A-NDR, PT6465A-ND, 296-20177-NDR
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931000-PT6465A
Ultra Librarian 3D Model Ultra Librarian PT6465A CAD Model

Description

The Texas Instruments PT6465A is a high-performance, integrated power module designed for a wide range of applications requiring a reliable and efficient power supply solution. This compact and versatile module is part of Texas Instruments' extensive lineup of power management products, known for their quality and durability.

Key Features

  • Output Voltage: The PT6465A provides an adjustable output voltage, making it a flexible choice for various circuit designs.
  • High Efficiency: With an emphasis on energy conservation, the module boasts high efficiency, reducing heat generation and improving system reliability.
  • Thermal Management: The product is equipped with excellent thermal management capabilities, ensuring stable operation even under high load conditions.
  • Compact Size: The small footprint of the PT6465A makes it ideal for space-constrained applications, without compromising on power or performance.

Applications

The versatility of the PT6465A allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Industrial controls
  • Networking hardware

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Output Current Up to 3A
Efficiency Up to 90%
Operating Temperature -40°C to +85°C

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The PT6465A is no exception, undergoing rigorous testing and quality control processes to ensure it meets the requirements of the most demanding applications.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess